EN
  • EN
  • DE

2SK1475

Part No 2SK1475
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 100V 8A 3-Pin (3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159007-2SK1475
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1475
Introduction Date February 20, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1475 CAD Model

Description

Product Overview: 2SK1475 by ON Semiconductor

The 2SK1475 is a high-performance N-Channel MOSFET developed by ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This semiconductor device is designed to meet the stringent requirements of modern electronic circuits, providing a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The 2SK1475 boasts an exceptionally low on-resistance, resulting in reduced power loss and improved efficiency, which is critical for power management applications.
  • High-Speed Switching: Engineered for fast switching, this MOSFET minimizes transition losses and enables high-frequency operation, making it suitable for switching power supplies and other high-speed applications.
  • High Drain-Source Voltage: With a robust drain-source voltage (Vdss), the 2SK1475 can handle high voltages without compromising performance, ensuring reliability in demanding situations.
  • Gate Charge: The optimized gate charge of this device allows for reduced switching losses and better control over the switching characteristics.

Applications

The ON Semiconductor 2SK1475 is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2SK1475 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry specifications and customer expectations.

Environmental Compliance

The 2SK1475 adheres to ON Semiconductor's dedication to environmental responsibility. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of harmful substances, reflecting the company's commitment to environmental sustainability.

With its superior performance and adherence to environmental standards, the 2SK1475 from ON Semiconductor is an ideal choice for engineers and designers looking to enhance the efficiency and reliability of their electronic designs.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess