EN
  • EN
  • DE

74ACT02

Part No 74ACT02
Manufacturer STMicroelectronics
Catalog Hard To Find
Description QUAD 2-INPUT NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130408-74ACT02
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74ACT02 CAD Model

Description

The 74ACT02 from STMicroelectronics is a high-speed CMOS device that belongs to the ACT series. This integrated circuit is designed to offer the functionality of a quad 2-input NOR gate, which is a fundamental component in digital electronics. The 74ACT02 is known for its robustness and versatility, making it a popular choice for a wide range of applications in both commercial and industrial environments.

Key Features

  • Logic Type: NOR
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • High-Speed Performance: The ACT series ensures fast switching times, which is critical for high-speed logic operations.
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels.
  • Output Drive Capability: Capable of driving 24mA at the outputs, allowing for direct drive of small loads.
  • Power-Down Protection: Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Applications

The 74ACT02 is suitable for various applications that require logic operations, including:

  • Computing systems
  • Signal processing
  • Control systems
  • Communication devices
  • Function generators

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74ACT02 is subjected to rigorous testing and quality control measures to ensure reliable performance in demanding conditions. Its robust construction and adherence to industry standards make it a reliable choice for designers and engineers looking for a dependable NOR gate solution.

Environmental Compliance

The 74ACT02 adheres to environmental standards, including RoHS compliance, which ensures that the product is free of hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also ensures that the product can be used in a wide range of markets around the world.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Lowest to $18.2138
Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess