EN
  • EN
  • DE

74GTL1655TTR

Part No 74GTL1655TTR
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description 16-Bit LVTTL-To-GTLP Adjustable-Edge-Rate Universal Bus Transceiver 64-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Direction Bidirectional
High Level Output Current -24 mA
Logic Function Transceiver
Low Level Output Current 100 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Number of Circuits 1
Number of Pins 64
Operating Supply Voltage 3.3 V
Polarity Non-Inverting
Propagation Delay 4.4 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1040265-74GTL1655TTR
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74GTL1655TTR CAD Model

Description

The 74GTL1655TTR is a high-performance, 16-bit transceiver from STMicroelectronics, designed to ensure seamless data transfer between systems operating at different voltage levels. This integrated circuit is part of the GTL (Gunning Transceiver Logic) family, which is known for its low-power consumption and high-speed operation, making it an ideal choice for modern digital communication applications.

Key Features

  • Compatibility: The device is compatible with GTL, GTL+, AGTL, and AGTL+ signal levels, providing a versatile solution for a wide range of applications.
  • Bi-directional Interface: With its 16-bit bi-directional data bus, the 74GTL1655TTR can transmit and receive data simultaneously, offering efficient communication between devices.
  • Level Shifting: It features level shifting capabilities that allow for the interfacing of signals between different voltage domains, accommodating a variety of logic levels.
  • High-Speed Operation: The transceiver operates at high speeds, ensuring rapid data exchange and reduced latency in critical applications.
  • Bus-Hold Feature: The bus-hold feature prevents floating inputs, which can lead to undefined logic levels and increased power consumption.
  • Low Standby Power: It has a low standby power consumption, which is crucial for battery-powered and power-sensitive devices.
  • Packaging: Available in a TSSOP56 (Thin Shrink Small Outline Package) format, the 74GTL1655TTR is designed for space-efficient PCB layouts.

Applications

The 74GTL1655TTR is widely used in a variety of applications that require high-speed data transfer and level shifting, such as:

  • Server and workstation motherboards
  • Networking equipment
  • Communication interfaces
  • Data storage systems
  • Embedded systems

With its robust design and advanced features, the 74GTL1655TTR from STMicroelectronics is a reliable and efficient solution for achieving interoperability between different logic levels and voltage domains in complex electronic systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess