The 74HC132TTR from STMicroelectronics is a high-speed Si-gate CMOS device that is part of the 74HC series. This integrated circuit is designed to provide the functionality of a quad 2-input NAND gate with Schmitt trigger action on each input, which allows the circuit to transform slowly changing input signals into sharply defined, jitter-free output signals.
Key Features
- Logic Type: Quad 2-Input NAND Schmitt Trigger
- Operating Voltage: 2 V to 6 V, accommodating a wide range of applications and compatibility with TTL levels.
- High Noise Immunity: The built-in hysteresis of Schmitt triggers significantly enhances noise immunity and transforms slowly changing waveforms into clean, jitter-free output signals.
- Low Power Consumption: Characteristic of the 74HC series, this device offers a balance between speed and power usage, making it suitable for battery-operated devices.
- High Speed: Capable of fast operation with propagation delay times that are consistent across the entire operating voltage range.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample drive capacity for most applications.
- Package: The device comes in a TSSOP14 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
- Temperature Range: The 74HC132TTR operates over a wide temperature range, ensuring reliability across diverse environmental conditions.
Applications
The 74HC132TTR is versatile and can be used in various applications that require clean, stable logic signals. Its typical applications include:
- Wave shaping and noise filtering
- Signal conditioning
- Glitch removal
- Logic circuits that require stable switching behavior
- Timing circuits and pulse generation
Overall, the STMicroelectronics 74HC132TTR is a reliable and efficient solution for designers looking to incorporate Schmitt trigger functionality into their digital logic systems. Its robust design and wide operating range make it a suitable choice for a broad array of electronic applications.