EN
  • EN
  • DE

74LVX373MTR

Part No 74LVX373MTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC DTYPE LATCH 3-ST OCTAL 20SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 8.5ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 076443-74LVX373MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX373MTR CAD Model

Description

STMicroelectronics 74LVX373MTR Octal Transparent Latch

The 74LVX373MTR by STMicroelectronics is a high-speed, low-voltage octal transparent latch with 3-state outputs, belonging to the LVX family which is fabricated with sub-micron silicon gate and double-layer metal wiring C2MOS technology. This integrated circuit is designed to be used in applications that require the capture and retention of data during transient conditions. With its 20-lead Micro Package (TSSOP), the 74LVX373MTR is optimized for enhanced system integration and minimal space usage.

This device is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges. It features a 5V tolerant input/output for interfacing with 5V logic levels, which is crucial for mixed-voltage applications. The latch is transparent with the latch enable (LE) input high, allowing data at the inputs to pass through to the outputs. When LE is low, the data that meets the setup time is latched at the outputs and held stable, enabling the device to be used in bus-oriented systems.

The 74LVX373MTR is equipped with eight latches with three-state standard outputs. When the output enable (OE) input is high, the outputs are in a high impedance state, which is essential for bus-oriented applications. The low quiescent current and low operational current of this device make it ideal for low-power applications. The fast propagation delay ensures quick data transfer, enhancing the performance of the system it is integrated into.

Key features of the 74LVX373MTR include:

  • High-speed: typical t<sub>PD of 5.2ns at V<sub>CC = 3.3V
  • 5V tolerant inputs and outputs for interfacing with 5V logic
  • Power-down protection on inputs and outputs
  • Supports live insertion and withdrawal (partial power-down mode)
  • Low power consumption: I<sub>CC = 4µA maximum at T<sub>A = 25°C
  • ESD performance: HBM > 2000V; MM > 200V

The 74LVX373MTR is ideal for a wide range of applications including memory address latching, data multiplexing, and as a buffer for interfacing to bus lines. Its robust design and advanced technology make it a reliable choice for designers looking for a high-performance latch solution.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess