EN
  • EN
  • DE

74VHC245TTR

Part No 74VHC245TTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER (3-STATE) | IC TXRX NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74VHC245
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1133521-74VHC245TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC245TTR CAD Model

Description

STMicroelectronics 74VHC245TTR Octal Bus Transceiver

The 74VHC245TTR is a high-speed CMOS device manufactured by STMicroelectronics that serves as an octal bus transceiver with 3-state outputs. Designed to be used in applications where bidirectional data flow is required, this integrated circuit is an essential component for ensuring efficient communication between data buses.

Key Features

  • High-Speed Performance: The 74VHC245TTR operates at a voltage range of 4.5V to 5.5V, providing high-speed data transfer capabilities that are compatible with LSTTL outputs.
  • Low Power Consumption: With its CMOS technology, it offers a reduced power consumption, which is ideal for battery-powered and energy-saving electronic applications.
  • Octal Bidirectional Interface: The device features eight bidirectional data lines, allowing for simultaneous two-way data transmission, which is crucial for complex data processing tasks.
  • 3-State Outputs: The transceiver's outputs include a 3-state feature that enables the outputs to be in a high impedance state, thereby preventing data contention on the bus.
  • Multiple Package Options: The 74VHC245TTR is available in TSSOP and SOIC packages, providing flexibility for various PCB design requirements.

Applications

The versatility of the 74VHC245TTR makes it suitable for a broad range of applications, including:

  • Data exchange between different systems or logic levels.
  • Memory buffering and bus driving in computers and servers.
  • Interface translation in mixed-voltage digital systems.
  • Support for data transfer in telecommunications and networking equipment.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the 74VHC245TTR is no exception. The device is rigorously tested to ensure high reliability and performance under a variety of conditions. With its robust design, the 74VHC245TTR is engineered to meet the stringent demands of commercial and industrial electronic systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess