The 89C52RC is a high-performance microcontroller from STMicroelectronics, renowned for its robust architecture and versatile features. This 8-bit MCU is based on the industry-standard 8051 instruction set, offering a potent combination of processing power, peripheral integration, and ease of use, making it an ideal choice for a wide array of embedded applications.
Key Features
- Enhanced 8051 Architecture: The 89C52RC is built upon an advanced version of the 8051 microcontroller architecture, which provides a higher level of performance compared to its predecessors.
- Memory Capacity: It comes equipped with 256 bytes of RAM and 8KB of in-system programmable (ISP) Flash memory, allowing for efficient code storage and execution.
- Clock Speed: With a maximum clock speed of up to 33 MHz, the 89C52RC can execute instructions rapidly, leading to a swift system response and real-time performance.
- Peripheral Support: The device includes a range of built-in peripherals, such as four 8-bit I/O ports, three 16-bit timers/counters, a full-duplex serial port, and an on-chip oscillator and clock circuitry.
- Interrupt System: An efficient interrupt handling system with four priority levels ensures timely response to external and internal events.
- Power Management: The microcontroller features Power-down and Idle modes, which help in reducing power consumption and extending battery life in portable applications.
Applications
The versatility of the 89C52RC microcontroller makes it suitable for a multitude of applications, including but not limited to:
- Industrial control systems
- Home appliances
- Automotive electronics
- Consumer electronics
- Telecommunication systems
Technical Specifications
Attribute
Value
CPU
8-bit 8051-compatible
Memory
8KB ISP Flash, 256 bytes RAM
Max Clock Speed
33 MHz
I/O Ports
Four 8-bit ports
Timers/Counters
Three 16-bit
Serial Communication
Full-duplex UART
Power Modes
Idle and Power-down