EN
  • EN
  • DE

95080W6

Part No 95080W6
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041746-95080W6
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95080W6 CAD Model

Description

STMicroelectronics Product 95080W6 Overview

The 95080W6 is a high-performance 8 Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, a global leader in semiconductor solutions. This device is part of the M95xxx series, which is designed to meet the rigorous demands of advanced electronic applications requiring high data integrity and reliability.

Key Features

  • Memory Size: 8 Kbits of EEPROM
  • Interface: Serial Peripheral Interface (SPI) bus with high-speed clock
  • Write Protection: Write protect schemes for hardware protection of the memory
  • Operating Voltage Range: 2.5V to 5.5V, suitable for a wide array of applications
  • Write Cycles: Capable of 1 million write cycles, ensuring longevity and endurance
  • Data Retention: Guarantees data retention for a minimum of 100 years
  • Temperature Range: Operates across a wide temperature range from -40°C to +85°C

Applications

The 95080W6 EEPROM is versatile and can be used in a wide range of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Medical equipment
  • Smart cards
  • Consumer electronics

Product Description

The STMicroelectronics 95080W6 is a robust and reliable non-volatile memory solution that provides an efficient way to store data that must be saved when power is removed. The SPI interface enables fast data transfer rates while maintaining a simple communication protocol with the host controller. Enhanced features such as block write protection and a byte or page write buffer ensure that data integrity is maintained even under harsh operating conditions.

Designed with the needs of modern electronics in mind, the 95080W6 EEPROM offers designers a balance of performance, reliability, and flexibility. This makes it an ideal choice for applications that require frequent or rapid updates to stored data or where data integrity and retention are critical. The device's small footprint also makes it an excellent choice for space-constrained applications.

For more detailed specifications and application support, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess