EN
  • EN
  • DE

A6986F3V3TR

Part No A6986F3V3TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.5A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-HTSSOP
Family Name A6986
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16406-6, -497-16406-2, -497-16406-1, -497-16406-6, 497-16406-2, 497-16406-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859050-A6986F3V3TR
Ultra Librarian 3D Model Ultra Librarian A6986F3V3TR CAD Model

Description

The A6986F3V3TR is a cutting-edge DC-DC converter designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of their extensive portfolio of power management integrated circuits, tailored to meet the rigorous demands of modern electronic applications. The A6986F3V3TR is particularly suited for applications that require high efficiency, reliability, and a compact power management solution.

Key Features

  • Wide Input Voltage Range: The A6986F3V3TR operates over a broad input voltage range, making it versatile for various applications, including those that experience fluctuating power levels.
  • Adjustable Output Voltage: This device offers an adjustable output voltage feature, providing flexibility to cater to the specific requirements of the connected load.
  • High Efficiency: With its advanced design, the A6986F3V3TR ensures high efficiency, which is crucial for energy-saving in battery-powered devices and for reducing heat dissipation.
  • Thermal Protection: It includes thermal protection mechanisms that safeguard the device from overheating, thereby enhancing its reliability and longevity.
  • Low Standby Consumption: The low standby power consumption is an essential characteristic for portable and battery-operated devices, contributing to extended battery life.

Applications

The A6986F3V3TR is an ideal solution for a wide array of applications. It is commonly used in:

  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Portable and battery-powered devices

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The A6986F3V3TR is no exception, as it is built with the same rigorous attention to detail that characterizes all STMicroelectronics components. With its robust design and tested performance, this DC-DC converter is a reliable choice for designers seeking to optimize their power management systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7367 $52.1037
26+ $3.8865 $101.0490
40+ $3.7651 $150.6040
55+ $3.6436 $200.3980
71+ $3.5222 $250.0762
96+ $3.1578 $303.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess