EN
  • EN
  • DE

LD29300D2M25

Part No LD29300D2M25
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 2.5V 3A D2PAK/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.7V at 3A
Output Current 3A
Current - Quiescent (Iq) 180μA
Maximum Supply Current 100mA
PSRR 70dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package D2Pak/A
Family Part Number LD29300
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1195827-LD29300D2M25
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD29300D2M25 CAD Model

Description

STMicroelectronics LD29300D2M25 High-Performance Voltage Regulator

The LD29300D2M25 from STMicroelectronics is a robust, high-current, low-dropout voltage regulator designed to provide a stable output voltage with a high degree of accuracy. This component is a perfect solution for applications that require a steady 2.5V power supply with up to 3A of output current, making it an ideal choice for demanding digital circuits, microcontrollers, and peripheral devices.

Constructed with advanced bipolar technology, the LD29300D2M25 offers a low dropout voltage of just 0.4V at maximum load, which significantly improves efficiency and reduces power loss. This feature is particularly beneficial in battery-powered devices where extending operational life is crucial. The device also boasts a fast transient response, ensuring that the output voltage remains stable even under rapid load changes, which is vital for maintaining the performance and reliability of sensitive electronic systems.

One of the standout features of the LD29300D2M25 is its built-in thermal shutdown and short-circuit protection. These safety mechanisms protect the device and the connected components from damage due to overheating or fault conditions, thereby enhancing the overall durability and longevity of the product.

The regulator is housed in a D2PAK package, which is known for its compact footprint and excellent power dissipation characteristics. This makes the LD29300D2M25 suitable for space-constrained applications while still delivering the necessary thermal performance. Additionally, the device supports a wide range of input voltages, from 4.5V to 14V, providing flexibility in various system designs.

For design engineers looking to integrate the LD29300D2M25 into their projects, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and reference designs. This support ensures a smooth design-in process and helps to accelerate time-to-market for products incorporating this high-quality voltage regulator.

In summary, the LD29300D2M25 voltage regulator from STMicroelectronics is a reliable and efficient solution for a wide array of applications requiring a stable 2.5V supply. Its combination of high current capability, low dropout performance, and robust protection features make it a valuable component in the design of high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess