EN
  • EN
  • DE

A7987TR

Part No A7987TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 61 V 3A ASYNCHRONOUS STEP-DOWN S  /  Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 61V
Frequency - Switching 250kHz ~ 1.5MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number A7987
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19100-6,497-19100-2,497-19100-1
Standard Package 2,500
Win Source Part Number 1017057-A7987TR
Ultra Librarian 3D Model Ultra Librarian A7987TR CAD Model

Description

The STMicroelectronics A7987TR is a state-of-the-art step-down switching regulator designed for modern electronic applications requiring high efficiency and reliability. This advanced component is part of STMicroelectronics' extensive portfolio of power management solutions, which are renowned for their performance and durability.

Key Features

  • Wide Input Voltage Range: The A7987TR operates with an input voltage range from 4.5V to 61V, making it versatile for use in a broad spectrum of electrical systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN, allowing for a high degree of flexibility in various applications.
  • High Efficiency: With a maximum current output of 3A, the A7987TR maintains high efficiency over a wide load range.
  • Thermal Overload Protection: The device includes thermal shutdown and current limiting to protect your circuitry from damage due to overheating or excessive current.
  • Frequency Synchronization: It allows for synchronization with an external clock, which can minimize interference and noise in sensitive applications.

Applications

The A7987TR is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Telecommunication devices
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The A7987TR is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. With features like a programmable switching frequency up to 1.5MHz and a pulse-by-pulse current limit, this regulator is designed for optimal performance in a compact package. The A7987TR comes in a robust 16-lead HTSSOP package, providing excellent thermal performance and space efficiency for PCB design.

Whether you're designing a new power supply or upgrading an existing system, the STMicroelectronics A7987TR offers a powerful, flexible, and reliable solution that will meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3351 $50.0106
15+ $6.8391 $102.5865
23+ $6.6253 $152.3819
32+ $6.4116 $205.1712
41+ $6.1979 $254.1139
54+ $5.5567 $300.0618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess