EN
  • EN
  • DE

KF15BDTR

Part No KF15BDTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC Reg Ldo 1.5V 0.5A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Dropout Voltage 1 V
Input Bias Current 500 µA
Lead Free Yes
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 500 mA
Output Type Fixed
Output Voltage 1.5 V
Output Voltage Accuracy 2 %
Polarity Positive
Quiescent Current 1 mA
RoHS Compliant
Win Source Part Number 1067250-KF15BDTR
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF15BDTR CAD Model

Description

STMicroelectronics KF15BDTR Overview

The KF15BDTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, one of the leading names in semiconductor solutions. This MCU is part of the STM32 family, which is renowned for its robust architecture, versatile features, and energy efficiency. The KF15BDTR is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and smart home devices.

Key Features

  • Core: The KF15BDTR is built around a 32-bit ARM Cortex-M4 core, which is known for its high computational power and real-time capabilities. It operates at a frequency of up to 84 MHz, providing a perfect balance between performance and power consumption.
  • Memory: It comes equipped with a generous amount of Flash memory and SRAM, ensuring ample space for complex applications and data storage. This makes the KF15BDTR an ideal choice for applications that require sophisticated algorithms and processing power.
  • Connectivity: With multiple communication interfaces like I2C, SPI, and USART, the KF15BDTR ensures seamless connectivity with other peripherals and devices. It also supports CAN and USB, which are essential for automotive and consumer electronics applications.
  • ADC/DAC: The MCU includes advanced analog features such as an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), providing precision in signal processing tasks, which is critical for sensor interfacing and control applications.
  • Timers and PWM: A range of timers, including general-purpose and advanced-control timers, along with PWM (Pulse Width Modulation) capability, allows for precise timing and control in applications such as motor control and lighting.

Reliability and Energy Efficiency

The KF15BDTR is designed with energy efficiency in mind, featuring low-power modes to reduce power consumption during idle or low-activity periods. Additionally, its robust design ensures reliable operation even in harsh environmental conditions, making it suitable for industrial and automotive applications that demand high reliability.

Development and Support

STMicroelectronics provides extensive support for the KF15BDTR, including development tools, software libraries, and a strong community forum. This support helps to accelerate the development process and reduce time-to-market for products incorporating this MCU.

Overall, the KF15BDTR from STMicroelectronics is a versatile and powerful microcontroller that offers a perfect solution for developers looking to create advanced and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess