EN
  • EN
  • DE

L7908CD2T

Part No L7908CD2T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package D2PAK
Max Input Voltage -35 V
Max Operating Temperature 150 °C
Max Output Current 1.5 A
Min Input Voltage -35 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Output Current 500 mA
Output Type Fixed
Output Voltage -8.4 V
Polarity Negative
Quiescent Current 3 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1232381-L7908CD2T
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7908CD2T CAD Model

Description

Introducing the L7908CD2T Voltage Regulator by STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L7908CD2T, a robust negative voltage regulator designed to offer a consistent -8V output. This high-performance component is an essential building block in a wide range of electronic applications, ensuring reliable operation and stability in various conditions.

Key Features

  • Output Voltage: The L7908CD2T provides a fixed output voltage of -8V, which is crucial for circuits requiring a stable negative reference.
  • Output Current: Capable of delivering up to 1.5A of output current, this voltage regulator can support a broad array of components and devices.
  • Thermal Overload Protection: Equipped with internal thermal shutdown, the device safeguards itself and your circuit from the damage caused by excessive heat.
  • Short Circuit Protection: The built-in short circuit protection feature ensures that the regulator and the connected devices are secure from the potential damages due to short circuits.
  • Package: Encased in a D2PAK package, the L7908CD2T is designed for optimal heat dissipation and space-saving on the PCB.

Applications

The L7908CD2T is versatile and can be used in a multitude of applications, including:

  • Power supplies for operational amplifiers and other analog devices
  • Instrumentation and control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The L7908CD2T is manufactured with this commitment in mind, ensuring reliability and performance. It is designed to meet the rigorous standards required by industrial and automotive applications, making it a dependable choice for your power regulation needs.

Whether you're developing a sophisticated industrial system or a simple consumer electronic device, the L7908CD2T from STMicroelectronics offers the performance and reliability you need to ensure your products operate smoothly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess