EN
  • EN
  • DE

L5959

Part No L5959
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG MULTIFUNCT MULTIWATT15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Converter, Car Audio System
Voltage - Input 6 V to 18 V
Number of Outputs 4
Output Voltage 3.3V, 8/10V, 8.5V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 070587-L5959
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5959 CAD Model

Description

The L5959 from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive applications. This advanced device incorporates a multitude of features to ensure reliable operation in the challenging environment of vehicle electronics.

Key Features

  • Voltage Regulation: The L5959 includes multiple voltage regulators with various output configurations to power a wide range of automotive subsystems. These include high-precision linear regulators for sensitive analog circuits and robust switching regulators for power-hungry digital components.
  • Power-on Sequence Control: With its programmable power-on sequence, the L5959 ensures that each connected subsystem is activated in the correct order to prevent damage and ensure smooth operation.
  • Watchdog Timer: A built-in watchdog timer helps detect system malfunctions, providing an additional layer of safety by resetting the system in the event of a software lock-up or other faults.
  • Diagnostic Functions: The L5959 features comprehensive diagnostic capabilities that allow for real-time monitoring of system conditions. This includes voltage, temperature, and load current sensing to ensure all power domains are operating within their specified limits.
  • Thermal Protection: To safeguard against overheating, the device includes thermal shutdown circuits that automatically disable outputs if the chip temperature exceeds safe operating limits.
  • Low Standby Current: Designed for automotive applications where battery life is critical, the L5959 boasts a low standby current, reducing power consumption when the vehicle is turned off or in sleep mode.

Applications

The L5959 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Instrument Clusters

In conclusion, the L5959 from STMicroelectronics is a versatile and robust power management solution for the automotive industry, offering a comprehensive set of features to ensure the safety, reliability, and efficiency of vehicle electronics.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6212 $60.0756
31+ $3.7919 $117.5489
48+ $3.6729 $176.2992
65+ $3.5551 $231.0815
85+ $3.4361 $292.0685
113+ $3.0804 $348.0852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess