EN
  • EN
  • DE

L5956

Part No L5956
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CAR 4OUT 15MULTIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Converter, Car Audio System
Voltage - Input 6V ~ 18V
Number of Outputs 4
Voltage - Output 3.3V, 5V, 8.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package 15-Multiwatt
Base Product Number L5956
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611620-L5956
Ultra Librarian 3D Model Ultra Librarian L5956 CAD Model

Description

The L5956 from STMicroelectronics is a versatile and robust integrated circuit designed to cater to the demanding requirements of automotive power management applications. This multifunctional power management integrated circuit (PMIC) is engineered to deliver high efficiency and reliability, making it an ideal solution for modern vehicle electronic systems.

Key Features

  • Voltage Regulation: The L5956 includes multiple voltage regulators to provide stable power supply to various automotive components. It features a combination of buck and boost regulators, ensuring consistent performance even with fluctuating input voltages.
  • Multiple Output Channels: With several output channels, this device can power multiple subsystems simultaneously, simplifying the design and reducing the need for additional components.
  • Thermal Protection: To ensure the longevity and safety of the device, the L5956 incorporates thermal shutdown protection that prevents damage due to overheating.
  • Diagnostic Functions: Advanced diagnostic features are built into the IC to facilitate easy monitoring and troubleshooting of system performance.

Applications

The L5956 is specifically tailored for automotive environments and is commonly used in applications such as:

  • Automotive body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Power supply units for automotive sensors and actuators

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L5956 meets stringent automotive industry standards for reliability and performance. Its robust design ensures it can withstand the harsh conditions typically found in automotive environments, including wide temperature ranges and electrical disturbances.

Technical Support and Documentation

STMicroelectronics provides comprehensive technical support for the L5956, including detailed datasheets, application notes, and design resources to assist engineers in integrating this PMIC into their designs with ease and confidence.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2467 $86.4934
4+ $35.4851 $141.9404
6+ $34.3751 $206.2506
7+ $33.2663 $232.8641
9+ $32.1575 $289.4175
13+ $28.8311 $374.8043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess