EN
  • EN
  • DE

ACS102-5T1-TR

Part No ACS102-5T1-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.2A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 200mA
Voltage - Gate Trigger (Vgt) (Max) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 8A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1011830-ACS102-5T1-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS102-5T1-TR CAD Model

Description

Product Overview: ACS102-5T1-TR

The ACS102-5T1-TR is a state-of-the-art AC switch manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is designed to seamlessly integrate into a variety of AC line switching applications, providing a high-performance solution for designers and engineers.

Built upon ST's proprietary Application Specific Discrete (ASD) technology, the ACS102-5T1-TR offers robust features that enhance the performance and reliability of end products. It is capable of handling a continuous AC load current of up to 0.2 A, making it suitable for low-power applications. This switch operates at a supply voltage range of up to 5 V, allowing for compatibility with various control logic levels.

The ACS102-5T1-TR is designed with overvoltage protection, ensuring that the device and other components in the circuit are safeguarded against transient voltage spikes. Additionally, it features an overtemperature shutdown mechanism, which prevents damage due to excessive heat by automatically turning off the switch when a critical temperature is reached.

This AC switch is highly versatile, with applications spanning across smart home systems, industrial controls, and automation. It can be used in the control of small motors, lighting systems, and other resistive or inductive loads that require precise AC line switching.

The ACS102-5T1-TR is available in a compact SOT-223 package, which not only saves valuable board space but also simplifies the PCB design process. The device is also characterized by its zero-crossing turn-on feature, which minimizes inrush current and reduces electromagnetic interference (EMI), thus enhancing the efficiency and lifespan of the overall system.

STMicroelectronics is committed to environmental sustainability, and the ACS102-5T1-TR complies with RoHS and other environmental regulations. This commitment ensures that the product is not only high-performing but also minimizes its environmental footprint.

In summary, the ACS102-5T1-TR from STMicroelectronics is an exceptional choice for designers looking for a reliable, efficient, and compact AC switch solution for their applications. Its robust protection features, versatile applications, and environmentally conscious design make it a standout product in the semiconductor industry.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess