EN
  • EN
  • DE

ACS108-5SA-TR

Part No ACS108-5SA-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.8A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 8A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1011833-ACS108-5SA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS108-5SA-TR CAD Model

Description

STMicroelectronics ACS108-5SA-TR

The ACS108-5SA-TR from STMicroelectronics is a highly integrated, robust overvoltage protected AC switch, which operates seamlessly in standard AC line environments. This device is part of the ACS108 family and is packaged in a convenient SOT223 surface-mountable plastic package, which is suitable for a wide range of applications that require switching of AC loads using a simple control signal.

Key Features

  • Voltage Range: The ACS108-5SA-TR is designed to handle a wide range of input voltages, making it versatile for various AC line voltage applications.
  • Current Rating: With an RMS on-state current rating of 0.8 A, this switch can control moderate power devices efficiently.
  • Overvoltage Protection: The device includes an integrated overvoltage protection feature, which safeguards against transient voltage spikes, enhancing its reliability and longevity.
  • Snubberless™ Technology: ST's proprietary Snubberless™ technology allows the switch to operate without additional external components, thus reducing the bill of materials and simplifying circuit design.
  • Zero Gate Current: The ACS108-5SA-TR requires no gate current once the AC switch is activated, which minimizes the power needed to control the switch.
  • Logic Level Compatibility: The gate can be driven by logic level signals, making it easy to interface with microcontrollers or other logic devices.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device is protected from overheating, which could otherwise lead to system failure.

Applications

The ACS108-5SA-TR is suitable for a broad range of applications, particularly where compact size and robust performance are required. These applications include, but are not limited to:

  • Home appliances (e.g., washing machines, vacuum cleaners)
  • Industrial automation systems
  • Smart lighting controls
  • Power tools
  • Fan speed controllers

With its integrated features and protection mechanisms, the ACS108-5SA-TR is an excellent choice for designers looking to enhance system safety, reliability, and performance while reducing overall component count and complexity in their AC power control applications.

You May Also Be Interested in

Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
Lowest to $0.5791
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7427 $59.4160
190+ $0.6098 $115.8620
295+ $0.5902 $174.1090
405+ $0.5717 $231.5385
525+ $0.5521 $289.8525
700+ $0.4955 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess