EN
  • EN
  • DE

ADP360120W3

Part No ADP360120W3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE-GRADE ACEPACK DRIVE P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001288-ADP360120W3
Win Source Part Number Cross
Manufacturer Microelectronics
Category Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package Tray
Product Status Active
Technology Silicon Carbide (SiC)
Configuration 6 N-Channel
Current - Continuous Drain (Id) @ 25°C 379A (Tj)
Rds On (Max) @ Id, Vgs Rds On (Max) @ Id, Vgs
Vgs(th) (Max) @ Id 4.4V @ 40mA
Ultra Librarian 3D Model Ultra Librarian ADP360120W3 CAD Model

Description

The ADP360120W3 is a cutting-edge power management integrated circuit (PMIC) developed by STMicroelectronics, one of the global leaders in semiconductor solutions. This product is designed to meet the stringent power requirements of modern electronic applications, providing a reliable and efficient power supply solution.

Featuring an input voltage range that accommodates various power sources, the ADP360120W3 is versatile and adaptable to different system architectures. Its wide input range ensures compatibility with a broad spectrum of applications, from industrial to consumer electronics.

At the heart of the ADP360120W3 is an advanced switching regulator, which enables it to deliver a stable output while maintaining high efficiency. This regulator is optimized to reduce power losses and improve overall system performance, making it an ideal choice for energy-sensitive applications.

The device includes multiple protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against various fault conditions. These protective measures ensure the longevity and reliability of both the PMIC and the system it powers.

STMicroelectronics has designed the ADP360120W3 with a compact footprint, allowing it to fit into space-constrained applications without compromising on power or efficiency. The small package size is particularly beneficial for portable and wearable devices where space is at a premium.

The ADP360120W3 also offers flexibility in design, with adjustable output voltage settings that can be tailored to the specific needs of the application. This adaptability is complemented by its excellent transient response, which helps to maintain a stable output voltage even under dynamic load conditions.

In summary, the ADP360120W3 from STMicroelectronics is a robust and versatile power management solution that combines efficiency, reliability, and design flexibility. It is suitable for a wide range of applications, ensuring optimal power delivery and system stability across various electronic platforms.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess