EN
  • EN
  • DE

B16NK65Z

Part No B16NK65Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 13A I2SPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 89nC @ 10V
Max Input Capacitance 2750pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 500 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 079365-B16NK65Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B16NK65Z CAD Model

Description

The B16NK65Z is a cutting-edge power MOSFET device from STMicroelectronics, designed to deliver high-performance and efficiency in a variety of applications. This N-channel MOSFET is a part of STMicroelectronics' STPOWER product line, which is renowned for its robust power management solutions.

Key Features

  • High Voltage Capability: The B16NK65Z operates at a maximum voltage of 650V, making it suitable for high voltage applications that require efficient power conversion.
  • Low On-Resistance: With an extremely low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved overall efficiency during operation.
  • High Current Handling: The device can handle continuous current up to several amperes, accommodating the needs of high-power circuits.
  • Reduced Gate Charge: The optimized gate charge (Q<sub>g) allows for faster switching speeds, which is crucial for applications such as switching power supplies and motor control.
  • Enhanced Thermal Performance: B16NK65Z is designed with an advanced package that provides excellent thermal resistance, ensuring reliability even under high temperature operation.

Applications

The versatility of the B16NK65Z MOSFET makes it ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The B16NK65Z MOSFET is no exception, as it is manufactured with state-of-the-art technology and goes through rigorous testing to ensure it meets the stringent standards for industrial and consumer applications. Users can expect a reliable and durable component that enhances the performance of their electronic designs.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the B16NK65Z is designed to comply with international environmental standards. It is RoHS compliant, ensuring that it meets the restrictions on hazardous substances, making it a responsible choice for environmentally conscious manufacturers.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess