EN
  • EN
  • DE

BAT30KFILM

Part No BAT30KFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 300MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 530mV @ 300mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 30V
Capacitance @ Vr, F 22pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 038669-BAT30KFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT30KFILM CAD Model

Description

Introducing the BAT30KFILM Schottky Diode from STMicroelectronics

The BAT30KFILM is a cutting-edge Schottky diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency diode is tailored for applications requiring fast switching and low voltage drop, making it an ideal choice for modern electronic circuits.

Key Features

  • Low Forward Voltage Drop: The BAT30KFILM boasts a very low forward voltage drop, which enhances the overall efficiency of the application it is used in by reducing power losses during the conduction phase.
  • High Switching Speed: With its fast switching capability, this diode is perfect for high-frequency operations, ensuring that electronic devices can operate smoothly with minimal delay.
  • Low Leakage Current: The device exhibits a low leakage current, which is crucial for maintaining the energy efficiency of the system, especially in battery-powered applications.
  • Surface-Mount Package: The BAT30KFILM comes in a compact SOD-123 flat package, which is well-suited for space-constrained applications and allows for efficient automated assembly.

Applications

The versatility of the BAT30KFILM Schottky diode makes it suitable for a wide range of applications, including:

  • Switching power supply systems
  • Power management circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • Or-ing diode in redundant power systems

Reliability and Performance

STMicroelectronics is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The BAT30KFILM is no exception, as it is designed to provide reliable performance even under challenging conditions. Its robust construction ensures a long operational life, and its compliance with RoHS directives makes it an environmentally friendly choice.

Whether you're designing power supplies, portable devices, or any application that benefits from efficient power management, the BAT30KFILM Schottky diode is a component that offers superior performance and reliability.

For detailed specifications and application notes, visit STMicroelectronics' official website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0739 $50.2520
1,655+ $0.0606 $100.2930
2,560+ $0.0587 $150.2720
3,525+ $0.0568 $200.2200
4,555+ $0.0549 $250.0695
6,090+ $0.0493 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457,912 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess