EN
  • EN
  • DE

BAT54SNFILMH/J

Part No BAT54SNFILMH/J
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231659-BAT54SNFILMH/J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54SNFILMH/J CAD Model

Description

Product Overview: BAT54SNFILMH/J from STMicroelectronics

The BAT54SNFILMH/J is a high-quality Schottky barrier diode array designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of the BAT54 series and is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Diode Configuration: The BAT54SNFILMH/J features a dual series configuration, providing design flexibility and the ability to be used in various circuit topologies.
  • Low Forward Voltage: With a very low forward voltage drop, this diode ensures high efficiency in applications where power loss is a concern.
  • High Switching Speed: Fast switching characteristics make it suitable for high-frequency operations.
  • Low Leakage Current: The diode maintains a low leakage current, enhancing the overall performance of the circuit.
  • Small Package: Encased in an SOT-23 package, the BAT54SNFILMH/J is compact and suitable for space-constrained applications.

Applications

The BAT54SNFILMH/J is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Switching power supplies
  • Protection circuits
  • Reverse polarity protection
  • Logic circuits
  • Portable devices and battery-powered applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BAT54SNFILMH/J is manufactured with rigorous quality control processes and is designed to meet the demanding standards of the electronics industry. With its robust construction and reliable performance, this diode array is an excellent choice for designers looking for components that offer both efficiency and durability.

Environmental Compliance

The BAT54SNFILMH/J is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, ensuring that it meets environmental standards and is free from harmful substances.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess