EN
  • EN
  • DE

MSP430F67761AIPEUR

Part No MSP430F67761AIPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789727-MSP430F67761AIPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67761
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67761AIPEUR CAD Model

Description

Overview of MSP430F67761AIPEUR

The MSP430F67761AIPEUR is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for industrial and metering applications. This MCU belongs to the MSP430 family, which is renowned for its low power consumption and robust processing capabilities. The MSP430F67761AIPEUR is particularly suited for applications requiring precise measurements, extended battery life, and reliable operation in harsh environments.

Key Features

  • Integrated Measurement Engine: It comes with a high-precision 24-bit sigma-delta analog-to-digital converter (ADC), making it ideal for advanced metering infrastructure (AMI) and other precision measurement tasks.
  • Low Power Consumption: The device operates on TI's ultra-low-power architecture, allowing for extended battery life in portable applications.
  • Flexible Clocking System: It features a flexible clock system that supports multiple clock sources, which can be optimized for various power modes and performance requirements.
  • Robust Security Features: With its built-in AES encryption module, the MCU ensures secure data communication, crucial for applications handling sensitive information.
  • Large Memory Capacity: The MSP430F67761AIPEUR contains 128KB of flash memory and 8KB of RAM, providing ample space for complex programs and data buffering.
  • Multiple Communication Interfaces: It supports a variety of communication protocols, including SPI, I2C, and UART, facilitating easy integration into existing systems.

Applications

The MSP430F67761AIPEUR is tailored for a range of applications, particularly in the utility metering and energy monitoring sectors. Its precision ADC and computational capabilities make it suitable for single and poly-phase electricity meters, gas and water meters, heat meters, and sub-metering systems. Additionally, it is also used in portable instrumentation and industrial control systems where accuracy and low power are essential.

Design Support

Developers can leverage TI's extensive support ecosystem, which includes development kits, reference designs, and software libraries to accelerate the design and prototyping process. The MSP430F67761AIPEUR is also supported by TI's Code Composer Studio™ Integrated Development Environment (IDE) and IAR Embedded Workbench®, offering a comprehensive suite of tools for programming and debugging.

With its combination of precision, efficiency, and security, the MSP430F67761AIPEUR MCU from Texas Instruments stands as a robust solution for sophisticated measurement and control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess