EN
  • EN
  • DE

TPS92662AQPHPRQ1

Part No TPS92662AQPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LMM2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC Output Dimming
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS92662
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92662AQPHPRQ1TR, 296-TPS92662AQPHPRQ1DKR, 296-TPS92662AQPHPRQ1CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851931-TPS92662AQPHPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92662AQPHPRQ1 CAD Model

Description

TPS92662AQPHPRQ1 - Texas Instruments Automotive LED Driver

The TPS92662AQPHPRQ1 is a state-of-the-art LED driver integrated circuit from Texas Instruments, specifically designed to meet the rigorous demands of automotive lighting applications. This sophisticated device is engineered to provide a highly flexible and efficient solution for managing complex LED lighting systems, making it an ideal choice for automotive manufacturers and aftermarket suppliers.

Key Features

  • Multi-String LED Driver: The TPS92662AQPHPRQ1 can drive multiple LED strings with high precision, ensuring uniform brightness and color consistency across all the LEDs in the system.
  • Adaptive Supply Voltage: It operates over a wide input voltage range, accommodating the fluctuations in automotive power systems and ensuring steady performance.
  • Matrix Manager: The device includes an integrated matrix manager that allows for sophisticated control of LED arrays, enabling advanced lighting functions such as adaptive driving beams and pixel-level light positioning.
  • Thermal Management: Built-in thermal shutdown protection helps prevent damage to the LEDs and the driver itself, contributing to the longevity and reliability of the lighting system.
  • Communication Interface: It features an I2C-compatible interface that facilitates communication with microcontrollers, allowing for dynamic control of lighting patterns and diagnostics.
  • Automotive Grade: As a Q1 automotive-grade product, the TPS92662AQPHPRQ1 meets the highest quality and reliability standards, ensuring performance in harsh automotive environments.

Applications

The TPS92662AQPHPRQ1 is versatile and can be used in a variety of automotive lighting applications, including:

  • Headlights (including LED matrix and pixel headlights)
  • Rear lights and brake lights
  • Turn signals
  • Daytime running lights (DRL)
  • Interior lighting

With its robust design and advanced features, the TPS92662AQPHPRQ1 from Texas Instruments is a top-tier choice for automotive manufacturers looking to implement sophisticated LED lighting systems that enhance vehicle safety, style, and functionality.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1366 $50.1856
39+ $2.5736 $100.3704
61+ $2.4932 $152.0852
83+ $2.4128 $200.2624
108+ $2.3323 $251.8884
144+ $2.0911 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess