EN
  • EN
  • DE

BD240-16

Part No BD240-16
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234136-BD240-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD240-16 CAD Model

Description

The BD240-16 is a PNP transistor manufactured by STMicroelectronics, renowned for its high-quality semiconductor devices. This particular transistor is part of the BD240 series, designed for use in power amplification and switching applications. With its robust construction and reliable performance, the BD240-16 is an excellent choice for a wide range of electronic circuits.

Key Features

  • Type: PNP
  • Collector-Emitter Voltage (Vceo): 45V
  • Collector Current (Ic): 2A
  • Power Dissipation (Pd): 25W
  • DC Current Gain (hFE): 40 to 160
  • Operating Junction Temperature Range: -65 to 150°C
  • Package: TO-220

Applications

The BD240-16's characteristics make it suitable for a diverse array of applications. It is commonly used in:

  • Power regulators
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching power supplies

Quality and Reliability

STMicroelectronics ensures that the BD240-16 meets stringent quality and reliability standards. Each transistor is subjected to rigorous testing to guarantee performance even in extreme conditions. This commitment to quality makes the BD240-16 a dependable component for both commercial and industrial applications.

Environmental Compliance

The BD240-16 is designed with environmental regulations in mind, ensuring that it complies with international standards such as RoHS (Restriction of Hazardous Substances). This commitment to environmental stewardship means that the BD240-16 is not only a reliable choice for your electronic needs but also a responsible one.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess