EN
  • EN
  • DE

SGSD200

Part No SGSD200
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 25A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 25A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 3.5V @ 80mA, 20A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 500 @ 10A, 3V
Maximum Power Dissipation 130W
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 064366-SGSD200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGSD200 CAD Model

Description

Product Overview: SGSD200 from STMicroelectronics

The SGSD200 is a state-of-the-art semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and stands out for its reliability, efficiency, and high performance in various applications.

Key Features

  • High Voltage Capability: The SGSD200 is engineered to handle high voltage operations, making it suitable for industrial and power management applications.
  • Robust Design: With its sturdy construction, the SGSD200 ensures a long operational life and is capable of withstanding harsh environmental conditions.
  • Energy Efficiency: The device is designed with energy efficiency in mind, helping to reduce power consumption and operating costs for users.
  • Compact Size: Its compact footprint allows for integration into space-constrained designs without compromising on performance.

Applications

The SGSD200 is versatile and can be used in a wide range of applications. Some of the common uses include power supply units, motor control circuits, and lighting systems. Its high voltage capability also makes it ideal for renewable energy systems, such as solar inverters and wind turbine controllers.

Technical Specifications

The SGSD200 boasts impressive technical specifications that cater to the demanding needs of modern electronics. It features a high breakdown voltage, low on-resistance, and fast switching speeds. The device is also compliant with international safety and performance standards, ensuring it meets the stringent requirements of the electronics industry.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SGSD200 is no exception and comes with the company's guarantee of quality. Additionally, STMicroelectronics provides comprehensive technical support for the SGSD200, including detailed datasheets, application notes, and design resources to assist engineers in integrating this device into their projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess