EN
  • EN
  • DE

BFT23

Part No BFT23
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235164-BFT23
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFT23 CAD Model

Description

The NXP BFT23 is a high-performance, NPN silicon bipolar transistor that is designed to meet a wide range of requirements for RF (radio frequency) applications. This versatile transistor is part of NXP's acclaimed semiconductor product line, offering reliability and efficiency for designers and engineers working in the field of high-frequency electronics.

Key Features

  • Frequency Performance: The BFT23 is optimized for high-frequency operations, making it suitable for applications up to several GHz.
  • Power Handling: With the ability to handle moderate power levels, this transistor is well-suited for amplifiers and oscillators in RF circuits.
  • Low Noise Figure: The low noise figure of the BFT23 ensures minimal signal distortion, crucial for applications requiring high signal integrity.
  • High Gain: It offers high gain levels, which is beneficial for signal amplification purposes.

Applications

The BFT23 is ideal for a variety of applications, including but not limited to:

  • RF amplifiers in telecommunications
  • Oscillators in electronic equipment
  • Mixers and modulators in RF circuits
  • Signal processing for satellite and broadcast communications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BFT23 is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for every unit produced. This makes the BFT23 a trusted component in both commercial and industrial applications where durability and longevity are paramount.

Environmental Considerations

NXP's dedication to environmental sustainability is reflected in the BFT23's design and manufacturing process. The product complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from many harmful substances, making it a more environmentally friendly choice for electronic design.

Whether you are designing a complex communication system or a simple RF signal processor, the NXP BFT23 transistor provides the performance and reliability required to ensure your project's success.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess