STMicroelectronics BD435-16 Power Transistor
The BD435-16 from STMicroelectronics is a robust bipolar junction transistor (BJT) that excels in a variety of power applications. This device is a part of the BD435 series, known for its high performance and reliability. The BD435-16 is specifically designed to cater to the needs of medium power linear and switching applications, making it a versatile component for a wide range of electronic circuits.
Key Features
- Device Type: NPN transistor, which allows for efficient current amplification and switching.
- Voltage Ratings: It can handle a collector-base voltage (VCBO) of up to 45V, and a collector-emitter voltage (VCEO) of up to 32V, providing a good margin for various applications.
- Current Capacity: The BD435-16 is capable of supporting a collector current (IC) of up to 4A, making it suitable for moderate power requirements.
- Power Dissipation: With a power dissipation (PD) of up to 36W, this transistor can sustain moderate levels of heat generated during operation without compromising performance.
- DC Current Gain: It boasts a DC current gain (hFE) range from 40 to 160, ensuring efficient current amplification in the active region.
- Operating Temperature: The BD435-16 operates within a temperature range of -65°C to 150°C, allowing for stable performance across various environmental conditions.
Applications
The BD435-16 is ideal for a broad spectrum of applications, including but not limited to:
- Power regulators and converters
- Audio amplifiers
- Signal amplification circuits
- Driver stages in hi-fi amplifiers and television circuits
- Switching applications requiring moderate power handling
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability, and the BD435-16 is no exception. Each transistor is manufactured with precision and tested rigorously to ensure it meets the highest industry standards. With its robust construction and reliable performance, the BD435-16 is a great choice for designers looking for a dependable power transistor for their electronic projects.