EN
  • EN
  • DE

BDT62C

Part No BDT62C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans Darlington PNP 120V 10A 90000mW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234804-BDT62C
Popularity Low
Supply and Demand Status Limited
Family Name BDT62C
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian BDT62C CAD Model

Description

The BDT62C is a high-performance bipolar PNP transistor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is well-suited for a range of power amplification and switching applications, making it a versatile component for various electronic circuits.

Key Features

  • High Current Capability: The BDT62C is capable of handling high current up to several amperes, which allows it to drive larger loads efficiently.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) rating of around 80 volts, this transistor can be used in circuits that operate at higher voltages without risk of breakdown.
  • Low Saturation Voltage: The low saturation voltage of the BDT62C minimizes power loss and heat generation when the transistor is in the on-state, thus enhancing efficiency.
  • Complementary NPN Type: The BDT62C has a complementary NPN counterpart, allowing for the creation of push-pull amplifier configurations that can provide higher power output.

Applications

The BDT62C's robust performance characteristics make it suitable for a wide array of applications, including:

  • Power regulation modules
  • Audio amplifiers
  • Motor control circuits
  • Switching power supplies
  • Linear power supplies

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The BDT62C transistor is built to meet high standards, ensuring stable performance and longevity even in demanding conditions. It is designed to withstand thermal and electrical stresses, which makes it a reliable choice for both commercial and industrial applications.

Environmental Compliance

STMicroelectronics also prioritizes environmental responsibility. The BDT62C is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured without the use of hazardous materials such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess