EN
  • EN
  • DE

BDT64B

Part No BDT64B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description SILICON DARLINGTON POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234808-BDT64B
Popularity Low
Supply and Demand Status Limited
Family Name BDT64B
Introduction Date November 29, 2013
Country of Origin China
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian BDT64B CAD Model

Description

Product Overview: BDT64B by STMicroelectronics

The BDT64B is a high-performance PNP bipolar power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This transistor is part of the BDT64 series, known for its robustness and efficiency in handling high-power applications. The BDT64B is specifically engineered to cater to the demanding needs of electronic switching applications, including a wide array of industrial, commercial, and consumer products.

Key Features

  • High Current Capability: The BDT64B is capable of handling continuous collector currents up to 15A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 80V, it can safely manage significant voltage levels without performance degradation.
  • Low Saturation Voltage: This transistor features a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in operation.
  • Complementary NPN Type: It is complemented by the BDT65B, an NPN transistor, allowing for the creation of efficient push-pull configurations in power amplifier designs.
  • Robust Package: Encased in a TO-3P package, the BDT64B ensures a reliable thermal path for heat dissipation, critical in maintaining stability and longevity.

Applications

The BDT64B transistor is versatile and can be used in various applications such as:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies
  • Linear power supplies
  • Automotive and general-purpose power amplification

Reliability and Support

STMicroelectronics ensures that the BDT64B meets the highest quality and reliability standards. Customers can access comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the BDT64B into their projects.

With its impressive current and voltage handling capabilities, low saturation voltage, and robust packaging, the BDT64B is an excellent choice for designers looking for a reliable PNP power transistor for their high-power applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess