EN
  • EN
  • DE

BF420-AP

Part No BF420-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 300 V 500 mA 60MHz 830 mW Through Hole TO-92-3
Manufacturer STMicroelectronics
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name BF420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864133-BF420-AP
Ultra Librarian 3D Model Ultra Librarian BF420-AP CAD Model

Description

The BF420-AP, manufactured by STMicroelectronics, is a high-voltage NPN Power Transistor that is widely recognized for its reliability and efficiency in a variety of electronic applications. This semiconductor device is designed to cater to the demanding requirements of high-voltage switching circuits and is commonly used in power supply regulation and control systems.

Key Features

  • High Voltage Capability: The BF420-AP is capable of handling voltages up to 300V, making it suitable for applications that require high voltage operations.
  • Low Saturation Voltage: It exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • Fast Switching Speed: The device offers fast switching characteristics, which is essential for reducing transition losses and improving performance in high-frequency circuits.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the BF420-AP is built to provide consistent performance and a long operational lifespan.

Applications

The BF420-AP transistor is versatile and can be used in a wide array of applications. Its primary uses include:

  • Switching regulators and converters
  • High-voltage inverters
  • Power management in telecommunication equipment
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 300V Collector Current (I<sub>C) 500mA Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the BF420-AP by STMicroelectronics stands out as an excellent choice for designers looking to improve the performance and reliability of their high-voltage applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess