EN
  • EN
  • DE

BTA08-600TWRG

Part No BTA08-600TWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079706-BTA08-600TWRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA08-600TWRG CAD Model

Description

STMicroelectronics BTA08-600TWRG Triac

The BTA08-600TWRG is a high-performance triac manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to control AC loads in a variety of applications, from simple household appliances to complex industrial systems. With its robust features and reliable performance, the BTA08-600TWRG is an excellent choice for designers seeking efficient and effective control of alternating current (AC) power.

Key Features

  • Current Rating: The BTA08-600TWRG can handle a maximum current of 8A, making it suitable for moderate power applications.
  • Voltage Capability: This triac is capable of blocking voltages up to 600V, providing a wide operating range for various electrical environments.
  • Gate Trigger Voltage (Vgt): A gate trigger voltage of up to 1.3V ensures low power consumption when switching, contributing to the efficiency of the overall system.
  • Surge Current: It can withstand surge currents, offering a non-repetitive surge peak on-state current (ITSM) of up to 80A, which is crucial for applications that may experience short-term overloads.
  • Package: The device comes in a TO-220AB insulated package, which provides good thermal performance and is compatible with standard mounting processes.

Applications

The BTA08-600TWRG is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulators
  • Static relays
  • AC power controllers

Advantages

STMicroelectronics' BTA08-600TWRG triac offers several advantages for designers:

  • High Robustness: Its ability to handle high surge currents makes it robust against short-term stress, ensuring longevity and reliability.
  • Thermal Performance: The TO-220AB insulated package enhances thermal dissipation, allowing for better performance under high power and temperature conditions.
  • Low Gate Trigger Current: The low gate trigger current reduces power loss during operation, which can be particularly beneficial in energy-sensitive applications.

With these features and benefits, the BTA08-600TWRG from STMicroelectronics stands out as a solid choice for controlling AC power in a wide range of electronic circuits and systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2466 $50.5530
495+ $0.2023 $100.1385
770+ $0.1960 $150.9200
1,055+ $0.1897 $200.1335
1,365+ $0.1834 $250.3410
1,825+ $0.1644 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess