EN
  • EN
  • DE

BTA08-700B

Part No BTA08-700B
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155194-BTA08-700B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-700B CAD Model

Description

STMicroelectronics BTA08-700B Triac

The BTA08-700B is a robust triac from STMicroelectronics, designed to control AC power in a variety of applications. This semiconductor device is part of the STMicroelectronics Snubberless™ high-temperature series, capable of delivering high performance and reliability in a compact TO-220AB package.

Key Features

  • Current Rating: The BTA08-700B can handle currents up to 8A, making it suitable for moderate to high power applications.
  • Repetitive Peak Off-State Voltage: With a VDRM/VRRM of 700V, this triac is designed for use in circuits with high peak voltages, ensuring stable performance under stressful conditions.
  • Snubberless Technology: The device incorporates STMicroelectronics' Snubberless technology, which allows for enhanced noise immunity and reduced electromagnetic interference (EMI), making it ideal for use in noise-sensitive environments.
  • High-Temperature Stability: The BTA08-700B operates reliably over a wide temperature range, maintaining stability and performance even at high temperatures.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the device can be easily controlled by a microcontroller or other low-power gate drive circuitry.
  • Package: Housed in a TO-220AB package, it offers a practical design for easy mounting and heat dissipation.

Applications

The BTA08-700B is versatile and can be utilized in a variety of AC power control applications. These include:

  • Home appliances (like dimmers, electric heaters, and other household equipment)
  • Motor control circuits
  • Industrial process control systems
  • Solid-state relays

Quality and Reliability

STMicroelectronics is known for its dedication to quality and reliability. The BTA08-700B is manufactured to meet high standards, ensuring long-term reliability for designers and manufacturers who require a dependable triac for their AC power control needs. With its robust design and advanced features, the BTA08-700B is a solid choice for those looking for a triac that delivers both performance and peace of mind.

You May Also Be Interested in

Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Mitsubishi
Lowest to $0.5791
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess