EN
  • EN
  • DE

MAX5091BASA+

Part No MAX5091BASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 28V, 100mA, Low-Quiescent-Current LDO with Reset and Power-Fail Input/Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 28V
Output Voltage 3.3V
Output Current 100mA
Operating Supply Current 100μA ~ 10mA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1214079-MAX5091BASA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5091
Introduction Date November 01, 2006
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5091BASA+ CAD Model

Description

Maxim Integrated MAX5091BASA+ Overview

The MAX5091BASA+ from Maxim Integrated is a robust, high-performance linear regulator designed to deliver a stable, low-noise voltage supply. This device is particularly suitable for automotive, industrial, and high-reliability applications where consistent performance is crucial.

With a wide input voltage range of 5.5V to 40V, the MAX5091BASA+ is versatile enough to accommodate a variety of power sources, making it an excellent choice for systems that require a stable output voltage in the presence of fluctuating input conditions. The regulator provides an output voltage of 5V, which is a common requirement for digital circuits, microcontrollers, and other sensitive electronic components.

The MAX5091BASA+ comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Despite its small size, it offers a substantial output current capability of up to 500mA, ensuring that even power-hungry devices can be adequately supplied.

Key Features

  • Wide Input Voltage Range: 5.5V to 40V
  • Stable 5V Output Voltage
  • High Output Current: Up to 500mA
  • Low Dropout Voltage: Ensures efficient operation even at low input-to-output voltage differentials
  • Thermal Overload Protection: Safeguards the device from damage due to overheating
  • Short-Circuit Protection: Provides additional safety for the regulator and the connected load
  • Low Quiescent Current: Minimizes power consumption when in standby mode
  • Robust SOIC-8 Packaging: Suitable for automated assembly processes and rugged applications

The MAX5091BASA+ also features built-in protection mechanisms, including thermal overload protection and short-circuit protection, which preserve the integrity of the device and connected components under adverse conditions. Its low quiescent current is another highlight, ensuring that the regulator does not contribute significantly to power drain when the connected device is in a low-power or standby state.

In summary, the MAX5091BASA+ from Maxim Integrated is a reliable and efficient solution for providing a stable power supply in a wide range of electronic systems. Its combination of high performance, protection features, and compact form factor makes it an excellent choice for designers looking to enhance the reliability and efficiency of their power management circuits.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess