EN
  • EN
  • DE

BTA10-800CRG

Part No BTA10-800CRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 10A TRIACS / TRIAC 800V 105A 3-Pin(3+Tab) TO-220AB Insulated Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237507-BTA10-800CRG
Popularity Medium
Supply and Demand Status Balance
Family Name BTA10-800C
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA10-800CRG CAD Model

Description

Introducing the BTA10-800CRG - A Robust Triac from STMicroelectronics

The BTA10-800CRG is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a current capacity of up to 10A. This semiconductor device is a part of ST's snubberless™ high-temperature series, which is optimized for use in situations where thermal resilience and high current handling are essential.

With an 800V blocking voltage capability, the BTA10-800CRG is suitable for a variety of applications including motor control circuits, lighting systems, and heating regulation. Its robust design ensures that it can withstand transient overvoltage and high surge currents, making it a reliable choice for systems that are exposed to harsh conditions or that require a long operational life.

Key Features of the BTA10-800CRG

  • High Blocking Voltage: With an 800V capability, the BTA10-800CRG can safely handle the high voltage requirements of industrial and domestic applications.
  • Current Rating: It can control AC loads with a continuous current up to 10A, making it suitable for a wide range of power applications.
  • Snubberless™ Technology: The device incorporates ST's innovative Snubberless™ technology, which allows it to turn on and off efficiently without the need for additional snubber circuit components.
  • High-Temperature Performance: Engineered to perform reliably in high-temperature environments, ensuring stability and longevity of the device.
  • Gate Trigger Current: A low gate trigger current makes the BTA10-800CRG easy to drive with a wide range of gate drive circuits.

Applications

The versatility of the BTA10-800CRG makes it an excellent choice for a variety of applications, including:

  • Home appliances
  • Lighting dimmer circuits
  • Motor control systems
  • Heating regulation and thermostats
  • AC solid-state switches

STMicroelectronics' BTA10-800CRG is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its combination of high voltage and current handling, snubberless operation, and high-temperature robustness, this Triac is an ideal solution for designers looking to enhance the performance and reliability of their AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess