EN
  • EN
  • DE

BTA16-800SWRG

Part No BTA16-800SWRG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Package Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA16
Other Names BTA16-800SWRG,497-16148-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1278737-BTA16-800SWRG
Ultra Librarian 3D Model Ultra Librarian BTA16-800SWRG CAD Model

Description

STMicroelectronics BTA16-800SWRG Triac

The BTA16-800SWRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 16A and a voltage rating of 800V. This triac is part of STMicroelectronics' Snubberless™ series, which is renowned for its robustness and reliability in a wide range of applications.

With its exceptional features, the BTA16-800SWRG is suitable for controlling AC power in various applications such as motor control, home appliances, heating systems, and lighting dimming. Its high voltage and current handling capabilities make it an excellent choice for applications requiring high power density and efficiency.

Key Features:

  • Current Rating: The device can handle continuous on-state currents up to 16A, making it suitable for high-power applications.
  • Voltage Rating: With an off-state voltage rating of 800V, the BTA16-800SWRG is designed for use in circuits with high peak voltages, providing a wide safety margin.
  • Snubberless Technology: The triac features STMicroelectronics' proprietary Snubberless technology, which allows for a more efficient and noise-resistant operation, minimizing the need for external snubber circuits.
  • High Commutation Performance: This device offers high dynamic commutation performance, which is particularly useful in applications with frequent switching.
  • Gate Trigger Current: A low gate trigger current makes the triac easy to drive with a wide range of gate drive circuits.
  • Thermal Resistance: The BTA16-800SWRG boasts a low thermal resistance, ensuring efficient heat dissipation during operation.
  • Package: Housed in a TO-220AB insulated package, the triac provides excellent electrical isolation and thermal efficiency.

The BTA16-800SWRG also features immunity to dV/dt, which ensures stable operation against transient voltage spikes, and its compliance with RoHS directives makes it an environmentally friendly choice. Additionally, the triac is characterized by a high noise immunity and gate sensitivity, which are crucial for applications in noise-sensitive environments.

Overall, the BTA16-800SWRG from STMicroelectronics is a robust and reliable triac solution that offers a combination of high performance, ease of use, and cutting-edge technology, making it an ideal choice for designers and engineers looking to control power efficiently in their AC applications.

You May Also Be Interested in

Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1819 $53.1855
105+ $0.9698 $101.8290
160+ $0.9395 $150.3200
220+ $0.9092 $200.0240
285+ $0.8789 $250.4865
385+ $0.7880 $303.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess