EN
  • EN
  • DE

BTA20-700BWRG

Part No BTA20-700BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 700V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 20A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 210A, 200A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 75mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201493-BTA20-700BWRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA20-700BWRG CAD Model

Description

The BTA20-700BWRG is a robust and versatile triac from STMicroelectronics, designed to control AC power in a wide range of applications. This semiconductor device is capable of switching and controlling high-current loads up to 20A, with a maximum voltage of 700V, making it an excellent choice for managing AC power in household appliances, office machines, and industrial automation systems.

Key Features

  • High Current Rating: With a current handling capacity of 20A, the BTA20-700BWRG can manage significant power levels, suitable for various high-power applications.
  • High Voltage Capability: The device is rated for a maximum repetitive peak off-state voltage (VDRM) of 700V, providing a wide operating margin for applications involving high voltage levels.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures the triac can be easily driven by microcontrollers or other low-power gate trigger circuits.
  • Snubberless Technology: This technology allows for higher performance and reliability by minimizing the need for external snubber circuits to protect against voltage transients.
  • Thermal and Electrical Stability: The BTA20-700BWRG is designed to withstand thermal variations and provides stable electrical characteristics over its entire operating range.
  • Insulated Package: The triac comes in an insulated tab TO-220AB package, ensuring easy mounting and safe insulation from other components and the heat sink.

Applications

The BTA20-700BWRG is well-suited for a variety of AC power switching applications. Its robustness and high power handling capability make it ideal for:

  • Motor control in household appliances like washing machines and air conditioners
  • Lighting dimmer circuits and electric heater control
  • Industrial process control and automation systems
  • AC solid-state relays
  • Speed control for power tools and kitchen appliances

Conclusion

The BTA20-700BWRG from STMicroelectronics is a powerful and reliable triac, perfect for designers looking to control AC power efficiently and effectively in their applications. With its high current and voltage capabilities, coupled with snubberless technology, it offers a high-performance solution for a wide array of power control challenges.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3912 $53.9120
20+ $5.0434 $100.8680
31+ $4.8695 $150.9545
45+ $4.5217 $203.4765
58+ $4.3478 $252.1724
72+ $4.1739 $300.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess