EN
  • EN
  • DE

BTA24-600BWRG

Part No BTA24-600BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 75mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012185-BTA24-600BWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BTA24-600BW
Introduction Date September 10, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BTA24-600BWRG CAD Model

Description

The BTA24-600BWRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 25A. This robust semiconductor device is a member of ST's Snubberless™ high-temperature series, which is optimized for operation in environments with temperatures ranging up to 150°C. Its superior performance and reliability make it an excellent choice for a wide range of applications, including home appliances, industrial automation, and motor control systems.

Key Features

  • High Current Rating: Capable of handling continuous on-state currents up to 25A, making it suitable for high power applications.
  • High Voltage Capability: With a blocking voltage of 600V, it provides a wide safety margin for devices operating in various AC line conditions.
  • Snubberless Technology: The innovative Snubberless design minimizes the need for external snubber circuits, simplifying the PCB design and reducing component count.
  • High Commutation Performance: Engineered for enhanced commutation capability, ensuring a reliable turn-off with highly inductive loads.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices.
  • High-Temperature Operation: Withstands junction temperatures up to 150°C, suitable for operation in high-temperature environments.
  • Package: Available in a standard TO-220AB insulated package, providing good thermal performance and compatibility with a wide range of heatsinks.

Applications

The BTA24-600BWRG is versatile and can be implemented in various applications, including:

  • AC solid-state switches
  • Motor control circuits for washing machines, air conditioners, and other heavy-duty appliances
  • Lighting control systems, including dimmers and automated lighting solutions
  • Industrial automation for controlling actuators and solenoids
  • Overvoltage crowbar protection circuits

Overall, the BTA24-600BWRG from STMicroelectronics is a reliable and efficient solution for designers looking to control high-power AC loads with precision and ease. Its robustness and high-temperature capabilities make it a go-to component for demanding applications that require consistent and reliable performance.

You May Also Be Interested in

STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2298 $50.5560
535+ $0.1886 $100.9010
825+ $0.1827 $150.7275
1,135+ $0.1768 $200.6680
1,465+ $0.1709 $250.3685
1,960+ $0.1532 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,595 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess