EN
  • EN
  • DE

BU208A

Part No BU208A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 700V 8A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 700 V
Vce Saturation (Max) @ Ib, Ic 1V @ 2A, 4.5A
Current - Collector Cutoff (Max) 1mA
Power - Max 150 W
Frequency - Transition 7MHz
Temperature Range - Operating 175°C (TJ)
Mounting Type Chassis Mount
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Base Product Number BU208
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 572989-BU208A
Ultra Librarian 3D Model Ultra Librarian BU208A CAD Model

Description

The BU208A is a high-voltage, fast-switching NPN power transistor produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to be used in horizontal deflection stages of color television receivers and PC monitors, but its robust design allows it to be suitable for a variety of other high-speed switching applications, including switching regulators and inverters.

Key Features

  • High Voltage Capability: The BU208A can handle voltages up to 1500V, making it an excellent choice for circuits that require high voltage operation.
  • High Switching Speed: With a fast switching speed, this transistor is ideal for applications that require quick response times.
  • High Current Rating: It can handle continuous collector currents up to 8A, with peak currents significantly higher, ensuring reliable performance in demanding situations.
  • Silicon Diffused Type: The use of silicon diffusion in its construction provides a reliable operation and a long service life.
  • High Power Dissipation: With a power dissipation of 125W, the BU208A can manage significant amounts of power, making it suitable for power-intensive applications.

Applications

The BU208A's high voltage and current capabilities, along with its fast switching speeds, make it suitable for a wide range of applications, including:

  • Horizontal deflection systems in CRT displays
  • Switching power supplies
  • Power inverters
  • Motor control circuits
  • High-power amplifiers

Reliability and Quality

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The BU208A is built to offer excellent performance stability and longevity, which is vital for industrial and consumer applications where uptime and reliability are critical.

Environmental Compliance

The BU208A complies with RoHS (Restriction of Hazardous Substances) and is designed to meet the current environmental standards, ensuring that it is suitable for use in environmentally sensitive applications.

Whether you are designing high-voltage power supplies or looking to drive motors in industrial settings, the BU208A from STMicroelectronics provides the performance and reliability you need to ensure your applications run smoothly.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess