EN
  • EN
  • DE

N790A

Part No N790A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Medium Current, High Performance, Low Voltage PNP Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229287-N790A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N790A CAD Model

Description

The STMicroelectronics N790A is a PNP medium power transistor in a surface mount SOT-223 package. It is designed for general-purpose applications in switching and amplification circuits. The N790A has a collector current rating of 1.2A and a collector-emitter voltage rating of 60V. It also has a high gain bandwidth product of 200MHz, making it suitable for high-frequency applications.

The N790A is a popular choice for a variety of applications, including:

Switching power supplies Motor controllers Solenoid drivers Audio amplifiers High-speed switching circuits The N790A is a reliable and efficient transistor that is well-suited for a wide range of applications. It is easy to use and can be easily integrated into existing circuits.

Here is a more detailed description of the N790A's features and benefits:

High collector current rating of 1.2A: This makes the N790A suitable for driving high-power loads. High collector-emitter voltage rating of 60V: This makes the N790A suitable for use in high-voltage circuits. High gain bandwidth product of 200MHz: This makes the N790A suitable for high-frequency applications. Wide range of operating temperatures: The N790A can operate in temperatures ranging from -55°C to +150°C, making it suitable for a variety of environmental conditions. Small surface mount SOT-223 package: This makes the N790A easy to integrate into existing circuits and saves PCB space. The N790A is a popular choice for a variety of applications due to its high performance, reliability, and ease of use. It is a well-rounded transistor that is well-suited for a wide range of applications.

Here are some examples of how the N790A can be used in real-world applications:

In a switching power supply, the N790A can be used to switch the power supply's main transistor on and off. This allows the power supply to regulate the output voltage and current to the load. In a motor controller, the N790A can be used to control the speed and direction of the motor. This is done by switching the current to the motor's windings on and off in a controlled manner. In a solenoid driver, the N790A can be used to switch the current to the solenoid on and off. This allows the solenoid to be activated and deactivated. In an audio amplifier, the N790A can be used to amplify the audio signal. This allows the audio signal to be driven to a speaker or other audio output device. In a high-speed switching circuit, the N790A can be used to switch current on and off at high speeds. This is useful for applications such as digital signal processing and high-frequency communication circuits. The N790A is a versatile transistor that can be used in a variety of applications. It is a well-rounded transistor that is well-suited for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5447 $60.2599
40+ $2.9083 $116.3320
62+ $2.8182 $174.7284
85+ $2.7270 $231.7950
110+ $2.6357 $289.9270
147+ $2.3631 $347.3757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess