EN
  • EN
  • DE

BU931ZD2(8188)

Part No BU931ZD2(8188)
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Description DICE ON CAVITY PLATE unit=die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1050026-BU931ZD2(8188)
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU931ZD2(8188) CAD Model

Description

STMicroelectronics BU931ZD2(8188) - High Voltage Ignition Coil Driver

The BU931ZD2(8188) is a high voltage ignition coil driver power IC from STMicroelectronics, designed to interface between the control IC and the power ignition coil in automotive applications. This robust component is specifically engineered to drive ignition coils in modern combustion engines, providing efficient and reliable operation.

Key Features

  • Integrated high voltage NPN transistor
  • Collector-emitter voltage (Vce) of 400V
  • Collector current up to 15A
  • Minimal saturation voltage
  • Integrated clamping diode
  • Optimized for high energy ignition systems
  • Protection against coil current runaway
  • Low collector-emitter saturation voltage
  • ISO 7637 compliant
  • Temperature range: -40°C to 150°C

Applications

Primarily used in the automotive industry, the BU931ZD2(8188) is ideal for ignition systems in gasoline engines. Its high voltage capability and robust design make it suitable for use in cars, motorcycles, and other motor vehicles that require reliable ignition coil driving under a wide range of environmental conditions.

Performance and Durability

STMicroelectronics' BU931ZD2(8188) is built to withstand the harsh conditions often encountered in automotive environments. Its high collector-emitter voltage and current ratings enable it to handle the demanding requirements of high energy ignition systems, while the integrated clamping diode provides protection against voltage spikes.

The device's low saturation voltage ensures efficient operation, reducing power dissipation and improving overall system reliability. The built-in protection against coil current runaway safeguards the IC from potential damage due to abnormal operating conditions.

With compliance to ISO 7637 standards, the BU931ZD2(8188) meets the international requirements for transient voltage protection in road vehicles, ensuring a high level of performance and safety in its applications.

Conclusion

STMicroelectronics' BU931ZD2(8188) is a powerful and reliable solution for driving high voltage ignition coils. Its robust design, combined with protection features and compliance with automotive standards, make it an excellent choice for designers seeking a high-performance ignition coil driver for modern combustion engines.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess