EN
  • EN
  • DE

MC10231FN

Part No MC10231FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10231
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634360-MC10231FN
Ultra Librarian 3D Model Ultra Librarian MC10231FN CAD Model

Description

ON Semiconductor MC10231FN - Triple Line Receiver

The MC10231FN from ON Semiconductor is a high-performance triple line receiver designed to satisfy the demanding requirements of high-speed data transmission systems. This versatile integrated circuit is an essential component in digital communication and signal processing applications, where reliable data reception is paramount.

The MC10231FN operates with a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL power levels. This device features three independent line receivers, each capable of converting ECL (Emitter-Coupled Logic) level signals to TTL (Transistor-Transistor Logic) level outputs. This function is crucial for interfacing between systems that operate at different logic levels, ensuring seamless communication and data integrity.

One of the key advantages of the MC10231FN is its fast propagation delay, which is typically 1.5 nanoseconds. This high-speed performance is essential for systems where timing and synchronization are critical, such as high-speed computing, telecommunications, and data acquisition systems. Additionally, the device's high input impedance and hysteresis contribute to its robustness and noise immunity, making it well-suited for environments with potential signal interference.

The MC10231FN comes in a 20-lead PCC (Plastic Chip Carrier) package, which provides a compact footprint while ensuring reliable connections and thermal performance. The package is designed for surface mounting, facilitating integration into a wide range of printed circuit board (PCB) designs.

ON Semiconductor's commitment to quality means that the MC10231FN is manufactured to the highest standards, ensuring consistent performance and durability. The device is also supported by comprehensive technical documentation, including datasheets and application notes, to assist designers and engineers in implementing the line receiver into their systems effectively.

In summary, the MC10231FN from ON Semiconductor is a versatile and high-speed triple line receiver that provides reliable ECL to TTL level translation. Its fast propagation delay, noise immunity, and robust packaging make it an ideal choice for advanced digital communication systems.

You May Also Be Interested in

Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9877 $59.8524
29+ $4.0926 $118.6854
44+ $3.9646 $174.4424
61+ $3.8367 $234.0387
78+ $3.7089 $289.2942
105+ $3.3252 $349.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess