EN
  • EN
  • DE

MAX5033BUPA+

Part No MAX5033BUPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 7.5V to 76V Step Down Single-Out 5V 0.5A Automotive 8-Pin PDIP N / IC REG BUCK 5V 0.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 76V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 125kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786409-MAX5033BUPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5033
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5033BUPA+ CAD Model

Description

Maxim Integrated MAX5033BUPA+ High-Efficiency, DC-DC Converter

The Maxim Integrated MAX5033BUPA+ is a compact and highly efficient DC-DC converter designed to deliver a fixed output voltage with a wide input voltage range. This versatile component is an ideal solution for a variety of applications, including but not limited to, automotive, industrial control systems, and portable electronics.

With its integrated PWM (Pulse Width Modulation) controller, the MAX5033BUPA+ provides a regulated output while maintaining a high level of energy efficiency. This feature is crucial for battery-powered devices where extended operation time is a priority. The device is capable of delivering an output voltage of 5V, which is a common requirement for many electronic circuits and components.

The input voltage range for the MAX5033BUPA+ spans from 7.5V to 76V, making it an extremely flexible solution for systems that experience wide variations in supply voltage. This wide input range also allows the device to be used in environments with unstable or fluctuating power sources without the need for additional voltage regulation components.

Among its safety features, the MAX5033BUPA+ includes overtemperature protection and cycle-by-cycle current limit, ensuring reliable operation under various conditions. These protective measures help prevent damage to both the DC-DC converter itself and the connected load in the event of abnormal operating conditions.

The device is packaged in a 20-pin TSSOP, which offers a compact footprint for space-constrained applications. The MAX5033BUPA+ operates over the industrial temperature range, making it suitable for harsh environments where temperature extremes are common.

For designers and engineers looking for a reliable power solution, the MAX5033BUPA+ from Maxim Integrated offers a blend of performance, efficiency, and robustness. Its ease of integration into existing designs, coupled with its strong feature set, make it an excellent choice for a wide array of power conversion needs.

To facilitate quick and easy implementation, detailed datasheets, application notes, and design resources are available from Maxim Integrated's website, providing all the necessary technical information to integrate the MAX5033BUPA+ into your next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess