EN
  • EN
  • DE

BUF460AV

Part No BUF460AV
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 80A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 80 A
Voltage - Collector Emitter Breakdown (Max) 450 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 12A, 60A
Current - Collector Cutoff (Max) 200µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 60A, 5V
Power - Max 270 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP
Base Product Number BUF460
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 846950-BUF460AV
Ultra Librarian 3D Model Ultra Librarian BUF460AV CAD Model

Description

STMicroelectronics BUF460AV - High Voltage Fast-Switching NPN Power Transistor

The BUF460AV is a high-performance NPN bipolar power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to meet the demanding requirements of high-speed switching applications. It is commonly used in power supplies, lighting circuits, and as a switch in various electronic devices.

Key Features

  • Voltage Capabilities: The BUF460AV can handle collector-emitter voltages up to 450V, making it suitable for high voltage applications.
  • Current Handling: This power transistor is capable of supporting a continuous collector current of up to 20A, allowing it to drive significant loads.
  • Speed: With its fast-switching capabilities, the BUF460AV is designed for applications requiring quick response times.
  • Power Dissipation: It has a high power dissipation of 190W, which helps in managing thermal conditions during operation.
  • Saturation Voltage: The low collector-emitter saturation voltage ensures higher efficiency and reduces power losses during operation.
  • Robustness: The device is designed to be rugged, withstanding harsh operating conditions and ensuring reliability.

Applications

The BUF460AV is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor control
  • Power management solutions
  • Lighting systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUF460AV is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Users can rely on this power transistor for consistent performance and durability.

Technical Support and Documentation

Comprehensive technical documentation, including datasheets, application notes, and design guides, is available for the BUF460AV. STMicroelectronics also provides dedicated technical support to assist with product integration, ensuring a smooth design-in process for engineers and product developers.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess