EN
  • EN
  • DE

BUL1203E

Part No BUL1203E
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 550V 5A 100000mW 3-Pin(3+Tab) TO-220AB / TRANS NPN 550V 5A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 550V
Max Vce (sat) 1.5V @ 1A, 3A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 9 @ 2A, 5V
Maximum Power Dissipation 100W
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079753-BUL1203E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BUL1203E
Introduction Date June 18, 2001
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian BUL1203E CAD Model

Description

The BUL1203E, from the renowned manufacturer STMicroelectronics, is a high-voltage, fast-switching NPN bipolar power transistor designed to deliver robust performance for a wide range of applications. This device is particularly well-suited for use in high-efficiency converters, switching regulators, and motor control circuits.

With a collector-emitter voltage (V<sub>CEO) of 1200V, the BUL1203E can handle high voltage operations with ease, making it an excellent choice for circuits that require high breakdown voltages. Its collector current (I<sub>C) rating of 3A ensures that it can drive medium-power loads efficiently. The device also boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which minimizes on-state power dissipation and enhances overall system efficiency.

The fast-switching capability of the BUL1203E is one of its standout features. It offers a fast switching speed with a minimum fall time (t<sub>f) and a storage time (t<sub>s) that allow for high-frequency operation. This characteristic is crucial for applications that demand quick response times, such as switch-mode power supplies and high-frequency lighting ballasts.

Designed with reliability in mind, the BUL1203E incorporates state-of-the-art manufacturing processes that ensure stability and longevity. It is encapsulated in a TO-220 package, which provides a good balance between thermal performance and compactness. The package is designed for through-hole mounting, which simplifies the assembly process and offers strong mechanical stability once soldered onto a printed circuit board (PCB).

The BUL1203E is also characterized by its ruggedness, capable of withstanding harsh operating conditions. Its robustness is further enhanced by features such as a built-in anti-parallel diode for inductive load driving, which protects the transistor from voltage spikes that occur during the turn-off phase of inductive loads.

In summary, the STMicroelectronics BUL1203E is a versatile and reliable component that provides excellent performance for high-voltage and fast-switching applications. Its combination of high voltage capability, fast switching speed, and robustness makes it a preferred choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7084 $51.2520
75+ $1.4018 $105.1350
115+ $1.3580 $156.1700
155+ $1.3142 $203.7010
200+ $1.2704 $254.0800
265+ $1.1390 $301.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,019 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess