EN
  • EN
  • DE

BUL128D-B

Part No BUL128D-B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 4A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 1A, 4A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 12 @ 2A, 5V
Maximum Power Dissipation 70W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 144502-BUL128D-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL128D-B CAD Model

Description

The BUL128D-B is a high voltage fast-switching NPN power transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically designed to suit a wide range of applications requiring high performance and reliability, including lighting solutions, switching regulators, and power management systems.

Key Features

  • Voltage Capabilities: The BUL128D-B boasts a collector-emitter voltage (V<sub>CEO) of 450V, providing ample headroom for high voltage applications.
  • Current Handling: With a collector current (I<sub>C) of up to 8A, this power transistor can handle significant levels of current, making it suitable for demanding power applications.
  • Speed: A fast-switching device, the BUL128D-B has a low collector-emitter saturation voltage and is designed for high-speed switching applications, ensuring efficient operation with minimal losses.
  • Power Dissipation: It has a power dissipation (P<sub>D) of 70W, which allows it to manage considerable amounts of power without compromising the integrity of the device.

Applications

The versatility of the BUL128D-B makes it suitable for a broad spectrum of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • High-Frequency Inverters

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BUL128D-B is no exception, as it is built to ensure long-term stability and performance under a wide range of operating conditions. Its robust construction and adherence to stringent quality controls make it a reliable choice for critical applications where failure is not an option.

Environmental Compliance

The BUL128D-B is in compliance with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products without compromising on performance.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9773 $53.7515
125+ $0.8019 $100.2375
195+ $0.7769 $151.4955
270+ $0.7518 $202.9860
345+ $0.7267 $250.7115
465+ $0.6516 $302.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,155 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess