EN
  • EN
  • DE

BUL138

Part No BUL138
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 700mV @ 1A, 5A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 8 @ 2A, 5V
Maximum Power Dissipation 80W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012373-BUL138
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL138 CAD Model

Description

The BUL138 is a high voltage fast-switching NPN power transistor designed by STMicroelectronics, a leader in semiconductor solutions. This device is particularly suited for high-performance switching applications, offering a robust and reliable component for designers and engineers.

Key Features

  • Voltage Capabilities: The BUL138 boasts a collector-emitter voltage (V<sub>CEO) of 400V, ensuring it can handle high voltage applications with ease.
  • Current Handling: With a collector current (I<sub>C) rating of up to 4A, this transistor can manage significant current loads, making it ideal for power regulation and conversion systems.
  • Speed: A fast switching speed is critical in power applications, and the BUL138 delivers with a fast switching response, minimizing energy losses and improving efficiency.
  • Power Dissipation: It features a power dissipation (P<sub>C) of 40W, which allows for effective operation without overheating, even under strenuous conditions.
  • Configuration: The device comes in a TO-220 package, a widely used and easily mountable form factor that aids in heat dissipation and simplifies PCB design.

Applications

The BUL138 is versatile and can be used in a variety of applications, including:

  • Switching regulators and power management systems
  • Motor control circuits for high power motors
  • Inverter circuits for renewable energy solutions
  • Electronic ballasts for lighting
  • High-frequency power supplies

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products that meet rigorous industry standards. The BUL138 is no exception, offering exceptional performance and reliability. Its robust construction ensures long-term stability and functionality in a wide range of environmental conditions.

For detailed specifications, application notes, and additional resources, customers can visit the STMicroelectronics website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4805 $60.0625
295+ $0.3939 $116.2005
455+ $0.3823 $173.9465
625+ $0.3696 $231.0000
810+ $0.3569 $289.0890
1,085+ $0.3199 $347.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess