EN
  • EN
  • DE

BUL216

Part No BUL216
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 4A TO-220 / Trans GP BJT NPN 800V 4A 9000mW 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 800V
Max Vce (sat) 3V @ 660mA, 2A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 12 @ 400mA, 5V
Maximum Power Dissipation 90W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037067-BUL216
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BUL216
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BUL216 CAD Model

Description

The BUL216 from STMicroelectronics is a high voltage, fast-switching NPN bipolar power transistor designed to deliver robust performance for a wide range of high-speed switching applications. This device is particularly suitable for lighting, switching regulators, and motor control applications, providing a reliable solution for designers looking to improve efficiency and thermal performance in their circuits.

Fabricated using STMicroelectronics' innovative technology, the BUL216 is capable of withstanding high voltage operations up to 800V, which makes it an ideal choice for electronic ballasts, flyback converters, and other circuits that demand high voltage capabilities. Its ability to switch rapidly with a minimum lot-to-lot spread ensures consistent performance and reliability across various conditions.

Key Features:

  • Voltage Capabilities: With a collector-emitter voltage (Vceo) of 800V, the BUL216 can handle high voltage requirements, making it suitable for mains-powered applications.
  • High Speed: This transistor offers fast switching speeds, which are essential for reducing energy losses during the switching process and improving overall efficiency.
  • Power Dissipation: It boasts a high power dissipation capability, which ensures that the device can handle significant amounts of power without overheating.
  • Current Handling: The BUL216 can manage a collector current (Ic) of up to 4A, providing ample current handling for a variety of applications.
  • Reliability: Manufactured to high standards, this transistor is designed for long-term reliability and stable operation even in challenging environments.

Applications:

  • Electronic Ballasts for Fluorescent Lighting
  • Switching Regulators
  • Motor Control Systems
  • High-frequency Inverters
  • Power Supplies

Overall, the BUL216 is a versatile and high-performing component that offers the quality and reliability expected from STMicroelectronics. Whether for industrial or consumer applications, this power transistor is engineered to deliver top-notch performance where high voltage and fast switching are paramount.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9603 $52.8165
130+ $0.7880 $102.4400
200+ $0.7634 $152.6800
275+ $0.7387 $203.1425
355+ $0.7141 $253.5055
470+ $0.6402 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess