EN
  • EN
  • DE

BUL654

Part No BUL654
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANSISTOR HIGH VOLTAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 700mV @ 1.4A, 7A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 7 @ 6A, 2V
Maximum Power Dissipation 80W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 201655-BUL654
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL654 CAD Model

Description

Introducing the BUL654, a high-performance NPN power transistor from the renowned semiconductor manufacturer STMicroelectronics. This robust component is designed to cater to a variety of electronic applications, particularly those requiring high-speed switching and power amplification.

Key Features:

  • Voltage Capabilities: The BUL654 is engineered to handle significant voltages, making it suitable for power regulation tasks in complex circuits.
  • Current Handling: With its ability to manage high currents, this transistor is an excellent choice for power-intensive applications.
  • Speed: The device boasts impressive switching speeds, ensuring efficient performance in applications where timing is critical.
  • Thermal Performance: Thanks to its superior thermal characteristics, the BUL654 maintains stability and performance even under high temperature conditions.
  • Package: Encased in a robust package, the BUL654 is designed to withstand mechanical stress and environmental factors, ensuring long-term reliability.

Applications:

The versatility of the BUL654 allows it to be used in a wide range of applications, including:

  • Switching regulators
  • Inverters
  • Motor control circuits
  • Power management solutions
  • Audio amplifiers

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) Up to XYZ V Collector Current (I<sub>C) Up to ABC A Power Dissipation (P<sub>D) DEF W Operating Junction Temperature (T<sub>j) -XX to +YYY °C

For detailed information, datasheets, and support, visit the STMicroelectronics official website or contact your local STMicroelectronics sales office. The BUL654 is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess