EN
  • EN
  • DE

BUL804

Part No BUL804
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS NPN 450V 4A TO220  /  Bipolar (BJT) Transistor NPN 450 V 4 A 70 W Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 450 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 500mA, 2.5A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 2A, 5V
Power - Max 70 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BUL804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1019755-BUL804
Ultra Librarian 3D Model Ultra Librarian BUL804 CAD Model

Description

STMicroelectronics Product Overview: BUL804

The BUL804 from STMicroelectronics is a high voltage fast-switching NPN power transistor designed to offer a blend of performance and reliability for a range of electronic applications. This component is particularly well-suited for use in lighting applications, switch-mode power supplies, and as a pass element in PWM regulators due to its robust construction and electrical characteristics.

Key Features

  • High Voltage Capability: The BUL804 is capable of withstanding voltages up to 800V, making it suitable for mains operations and high voltage circuits.
  • High Switching Speed: With its fast switching speed, this transistor is ideal for high-frequency operations, contributing to the efficiency of the overall system.
  • Low Saturation Voltage: The device has been optimized to achieve low saturation voltage, which minimizes on-state losses and improves thermal performance.

Applications

The versatility of the BUL804 allows it to be utilized in a wide array of applications. Some of the primary uses include:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch-Mode Power Supplies (SMPS)
  • PWM Regulators as a Pass Element
  • High Voltage Switching Circuits

Reliability and Safety

STMicroelectronics has a reputation for producing components that are not only high-performing but also reliable and safe. The BUL804 is no exception, with built-in safety features that ensure stable operation under a variety of conditions. This transistor is also compliant with RoHS and other environmental standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 800V Collector Current (I<sub>C) 4A Power Dissipation (P<sub>D) 125W Switching Speed Fast Saturation Voltage Low

In conclusion, the BUL804 from STMicroelectronics is a robust and reliable component that offers a combination of high voltage capability, fast switching, and low saturation voltage, making it an excellent choice for designers looking to enhance the performance and efficiency of their high voltage applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess