The BULD742C from STMicroelectronics is a high-performance NPN bipolar power transistor designed to meet the stringent requirements of modern electronic applications. This versatile component is particularly suited for lighting, switching, and amplification applications due to its robust design and efficient performance characteristics.
With a collector-emitter voltage (Vceo) of 450V and collector current (Ic) capability up to 4A, the BULD742C is capable of handling high power loads while maintaining stability and reliability. Its high gain bandwidth product and fast switching speeds make it an ideal choice for high-frequency operations.
The device comes in a TO-252 (DPAK) surface-mount package, which not only saves valuable board space but also provides excellent thermal performance. The compact footprint of the BULD742C allows for its integration into space-constrained applications while ensuring efficient heat dissipation, critical for maintaining performance over extended periods.
The BULD742C boasts a low collector-emitter saturation voltage (Vcesat), which reduces power dissipation and improves overall system efficiency. This feature, coupled with its high current handling capability, makes the BULD742C an energy-efficient solution for power management tasks.
STMicroelectronics has designed the BULD742C with industry-leading technologies, ensuring that it meets the rigorous standards for performance, durability, and reliability. The device is characterized by its robustness against reverse energy, making it resilient in harsh operating conditions and suitable for use in safety-critical applications.
In summary, the BULD742C is a powerful transistor that offers a combination of high voltage and current handling, fast switching, and energy efficiency. Its TO-252 package ensures a minimal footprint and excellent thermal management, making it a top choice for designers looking to optimize their power circuits in various electronic applications.